Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 5245-AMEM3-5S277HAVZ-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |