Enclosed AC DC Converters 2 Output 5V -5V 1A, 1A 85 ~ 264 VAC, 100 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 5245-AME10-5DCVZ-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |