DComponents Corporation
Single Diodes
1N4934
Description
Diode Standard 100V 1A
Request a Quote
Email Supplier
Datasheet
Description
Diode Standard 100V 1A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
5245-1N4934TR-ND |
|
Product Name
|
Single Diodes |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
7 suppliers
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
5000 mA
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1400 volts
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
7 suppliers