DComponents Corporation
Single Diodes
1N4001GP
Description
DIODE DO 41 50V 1A
Request a Quote
Email Supplier
Datasheet
Description
DIODE DO 41 50V 1A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
5245-1N4001GPTR-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-50 to 175 C (-58 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
2 suppliers
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
4500 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers