DC Components Co., Ltd. Led Lighting - LED Lighting - Color - LA UR46WP6 LA UR46WP6

Description
Manufacturer: Light-Avenue Win Source Part Number: 890935-LA UR46WP6 Features: LED Lighting Color series Red 626nm Die Package: Tray Package: Die Mounting: Surface Mount Family Name: LA UR46 Categories: Optoelectronics Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 6 (Time on Label) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Light-Avenue Win Source Part Number: 890935-LA UR46WP6 Features: LED Lighting Color series Red 626nm Die Package: Tray Package: Die Mounting: Surface Mount Family Name: LA UR46 Categories: Optoelectronics Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 6 (Time on Label) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - LA UR46WP6
890935-LA UR46WP6
Led Lighting - LED Lighting - Color - LA UR46WP6 890935-LA UR46WP6
Manufacturer: Light-Avenue Win Source Part Number: 890935-LA UR46WP6 Features: LED Lighting Color series Red 626nm Die Package: Tray Package: Die Mounting: Surface Mount Family Name: LA UR46 Categories: Optoelectronics Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 6 (Time on Label) HTSUS: 8541.40.2000

Manufacturer: Light-Avenue
Win Source Part Number: 890935-LA UR46WP6
Features: LED Lighting Color series Red 626nm Die
Package: Tray
Package: Die
Mounting: Surface Mount
Family Name: LA UR46
Categories: Optoelectronics
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 6 (Time on Label)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 890935-LA UR46WP6
Product Name Led Lighting - LED Lighting - Color - LA UR46WP6
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBDB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details