DBK USA, Inc. Heater, Ptc Cabinet, 60W; Power Rating Dbk NIMBUS C 60W

Description
HEATER, PTC CABINET, 60W; Power Rating:60W; Supply Voltage:240VAC; External Width:80mm; External Height:15mm; Depth:75mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:15mm; External Length / Height:75mm; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC CABINET, 60W; Power Rating:60W; Supply Voltage:240VAC; External Width:80mm; External Height:15mm; Depth:75mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:15mm; External Length / Height:75mm; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc Cabinet, 60W; Power Rating Dbk - 18K6632 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc Cabinet, 60W; Power Rating Dbk
18K6632
Heater, Ptc Cabinet, 60W; Power Rating Dbk 18K6632
HEATER, PTC CABINET, 60W; Power Rating:60W; Supply Voltage:240VAC; External Width:80mm; External Height:15mm; Depth:75mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:15mm; External Length / Height:75mm; IP / NEMA RoHS Compliant: Yes

HEATER, PTC CABINET, 60W; Power Rating:60W; Supply Voltage:240VAC; External Width:80mm; External Height:15mm; Depth:75mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:15mm; External Length / Height:75mm; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6632
Product Name Heater, Ptc Cabinet, 60W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Torches - 2827695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
Electrical - Climate Control - Heaters - SHG14000 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
EKOHEAT Induction Heater - 30/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 30.00 kW (102 MBH)
View Details