DBK USA, Inc. Heater, Ptc F-Plate, 50W; Power Rating Dbk HP05-1/10-24

Description
HEATER, PTC F-PLATE, 50W; Power Rating:50W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:40mm; Output Power:50W; Supply Voltage DC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 50W; Power Rating:50W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:40mm; Output Power:50W; Supply Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 50W; Power Rating Dbk - 18K6382 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 50W; Power Rating Dbk
18K6382
Heater, Ptc F-Plate, 50W; Power Rating Dbk 18K6382
HEATER, PTC F-PLATE, 50W; Power Rating:50W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:40mm; Output Power:50W; Supply Voltage DC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 50W; Power Rating:50W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Length / Height:40mm; Output Power:50W; Supply Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6382
Product Name Heater, Ptc F-Plate, 50W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Air Process Heater - AH Series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.05 to 0.75 kW (0.1706 to 2.56 MBH)
View Details
Hydroheater®/Jetcooker™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details