DBK USA, Inc. Heater, Ptc Face Plate, 10W; Power Rating Dbk HP04-1/05-240

Description
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:240V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:240V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc Face Plate, 10W; Power Rating Dbk - 18K6373 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc Face Plate, 10W; Power Rating Dbk
18K6373
Heater, Ptc Face Plate, 10W; Power Rating Dbk 18K6373
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:240V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes

HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:240V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6373
Product Name Heater, Ptc Face Plate, 10W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heat Treating Scanning System - Inductoscan® - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5305 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details