DBK USA, Inc. Heater, Ptc Face Plate, 10W; Power Rating Dbk HP04-1/04-24

Description
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:30V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:30V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc Face Plate, 10W; Power Rating Dbk - 18K6372 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc Face Plate, 10W; Power Rating Dbk
18K6372
Heater, Ptc Face Plate, 10W; Power Rating Dbk 18K6372
HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:30V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes

HEATER, PTC FACE PLATE, 10W; Power Rating:10W; Supply Voltage:30V; External Width:35mm; External Height:8.5mm; Depth:40mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6372
Product Name Heater, Ptc Face Plate, 10W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 255 F (124 C)
View Details