DBK USA, Inc. Heater, Ptc F-Plate, 20W; Power Rating Dbk HP03-1/07-240

Description
HEATER, PTC F-PLATE, 20W; Power Rating:20W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:60mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 20W; Power Rating:20W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:60mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 20W; Power Rating Dbk - 74M2356 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 20W; Power Rating Dbk
74M2356
Heater, Ptc F-Plate, 20W; Power Rating Dbk 74M2356
HEATER, PTC F-PLATE, 20W; Power Rating:20W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:60mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes

HEATER, PTC F-PLATE, 20W; Power Rating:20W; Supply Voltage:240V; External Width:35mm; External Height:60mm; Depth:8.5mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:60mm; External Length / Height:8.5mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 74M2356
Product Name Heater, Ptc F-Plate, 20W; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details