DBK USA, Inc. High Performance Cartridge Heater

Description
Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting. Application examples Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater cartridge. In addition to the standard types (listed in the Tables, see pdf) customized high-performance cartridges are available upon request. Standard length of the connection wires is 250 mm, other lengths available upon request. Balancing of power possible as shown (see pdf).
Description
Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting. Application examples Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater cartridge. In addition to the standard types (listed in the Tables, see pdf) customized high-performance cartridges are available upon request. Standard length of the connection wires is 250 mm, other lengths available upon request. Balancing of power possible as shown (see pdf).

Suppliers

Company
Product
Description
Supplier Links
High Performance Cartridge Heater -  - DBK USA, Inc.
Spartanburg, SC, USA
High Performance Cartridge Heater
High Performance Cartridge Heater
Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting. Application examples Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater cartridge. In addition to the standard types (listed in the Tables, see pdf) customized high-performance cartridges are available upon request. Standard length of the connection wires is 250 mm, other lengths available upon request. Balancing of power possible as shown (see pdf).

Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting.
Application examples
Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters.
Three versions
All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater cartridge.
In addition to the standard types (listed in the Tables, see pdf) customized high-performance cartridges are available upon request. Standard length of the connection wires is 250 mm, other lengths available upon request. Balancing of power possible as shown (see pdf).

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Industrial Heaters
Product Name High Performance Cartridge Heater
Heater Type Cartridge Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 3742353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel / Energy Source Electric
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 250.00 kW (853 MBH)
View Details