DB Unlimited, LLC Speakers & Transducers TP224003-2

Description
Speakers & Transducers Piezo Transducer
Datasheet
Description
Speakers & Transducers Piezo Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TP224003-2
Speakers & Transducers TP224003-2
Speakers & Transducers Piezo Transducer

Speakers & Transducers Piezo Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TP224003-2
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 87.9 dB
Resonance Frequency 58 Hz
View Details
2 suppliers