DB UNLIMITED, LLC
TP174009-1 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
DB Unlimited, LLC
Audio Products - Alarms, Buzzers, and Sirens
TP174009-1
Description
BUZZER PIEZO 9V 17MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 9V 17MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
TP174009-1
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
TP174009-1 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
80 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Operating Voltage
240 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Alarm Type
Siren
Mounting
Surface,U-Bracket
Features
Outdoor Rated
View Details
Alarm Type
Siren
Agency Approvals
RoHS; RoHS Compliant
Supply Voltage
DC or Battery
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details