DB Unlimited, LLC Speakers & Transducers TE122401-4

Description
Speakers & Transducers Electro-Mechanical Transducer
Datasheet
Description
Speakers & Transducers Electro-Mechanical Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TE122401-4
Speakers & Transducers TE122401-4
Speakers & Transducers Electro-Mechanical Transducer

Speakers & Transducers Electro-Mechanical Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TE122401-4
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Three-way, Full-range Loudspeaker System - V2-3594 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 89.3 dB
Resonance Frequency 805 Hz
View Details