DB Unlimited, LLC Speakers SW401404-1

Description
SPEAKER 4OHM 2W TOP PORT 97DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 2W TOP PORT 97DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SW401404-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 2W TOP PORT 97DB

SPEAKER 4OHM 2W TOP PORT 97DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW401404-1
Speakers & Transducers SW401404-1
Speakers & Transducers Waterproof Spkr 4Ohm Rect, Frame, 2-3W

Speakers & Transducers Waterproof Spkr 4Ohm Rect, Frame, 2-3W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SW401404-1-ND SW401404-1
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details
DX Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92 dB
Resonance Frequency 703 Hz
View Details