DB Unlimited, LLC Speakers SW1000304-1

Description
4 Ohms General Purpose Speaker 3W 350Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 350Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW1000304-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 3W 350Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 3W 350Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SW1000304-1-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details