DB Unlimited, LLC Speakers SP530104-2

Description
4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP530104-2-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 5W 135Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SP530104-2-ND
Product Name Speakers
Resonance Frequency 135 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speaker - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - 7903984 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 1 watts
Size 1.10 inch (28 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Car Audio, Full Range Speaker - ISTS - Boston Acoustics, Inc.
Specs
Nominal Power 40 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details