DB Unlimited, LLC Speakers SP280304-2

Description
4 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP280304-2-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SP280304-2-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - 70RA45 - MISCO
Specs
Nominal Power 0.0 watts
Impedance 45 ohms
Sensitivity 88 dB
View Details