DB Unlimited, LLC Speakers SM151708-1

Description
DYNAMIC SPEAKER
Request a Quote Datasheet
Description
DYNAMIC SPEAKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM151708-1-ND - DigiKey
Thief River Falls, MN, United States
DYNAMIC SPEAKER

DYNAMIC SPEAKER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 6010-SM151708-1-ND
Product Name Speakers
Resonance Frequency 1700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details