DB Unlimited, LLC Speakers SM150808-10

Description
8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM150808-10-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SM150808-10-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speaker - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 7564595 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Size 0.79 inch (20 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, Outdoor Speaker - Voyager Metro Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details