DB Unlimited, LLC Microphones MW063002-2

Description
"MIC COND ANLG OMNI -30DB 0.283""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -30DB 0.283""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MW063002-2-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -30DB 0.283""D"

"MIC COND ANLG OMNI -30DB 0.283""D"

Buy Now Datasheet
Audio Products - Microphones - MW063002-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MW063002-2
Audio Products - Microphones MW063002-2
MIC COND ANLG OMNI -30DB 0.283D

MIC COND ANLG OMNI -30DB 0.283D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 6010-MW063002-2-ND MW063002-2
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details