DB Unlimited, LLC Microphones MW044202-2

Description
"MIC COND ANLG OMNI -42DB 0.181""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.181""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MW044202-2-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.181""D"

"MIC COND ANLG OMNI -42DB 0.181""D"

Buy Now Datasheet
Audio Products - Microphones - MW044202-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MW044202-2
Audio Products - Microphones MW044202-2
MIC COND ANLG OMNI -42DB 0.181D

MIC COND ANLG OMNI -42DB 0.181D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 6010-MW044202-2-ND MW044202-2
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details