DB Unlimited, LLC Microphones MW042502-2

Description
"MIC COND ANLG OMNI -25DB 0.181""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -25DB 0.181""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MW042502-2-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -25DB 0.181""D"

"MIC COND ANLG OMNI -25DB 0.181""D"

Buy Now Datasheet
Audio Products - Microphones - MW042502-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MW042502-2
Audio Products - Microphones MW042502-2
MIC COND ANLG OMNI -25DB 0.181D

MIC COND ANLG OMNI -25DB 0.181D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 2104-MW042502-2-ND MW042502-2
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details