DB Unlimited, LLC Microphones MO064202-3

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MO064202-3-ND - DigiKey
Thief River Falls, MN, United States
50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) Solder Pads

50Hz ~ 16kHz Analog Microphone Electret Condenser Omnidirectional (-42dB) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO064202-3
Microphones MO064202-3
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO064202-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064202-3
Audio Products - Microphones MO064202-3
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 2104-MO064202-3-ND MO064202-3 MO064202-3
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details