DB Unlimited, LLC Microphones MO064202-2

Description
"MIC COND ANLG OMNI -42DB 0.236""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.236""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO064202-2-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.236""D"

"MIC COND ANLG OMNI -42DB 0.236""D"

Buy Now Datasheet
Audio Products - Microphones - MO064202-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064202-2
Audio Products - Microphones MO064202-2
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MO064202-2
Microphones MO064202-2
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO064202-2-ND MO064202-2 MO064202-2
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details