DB Unlimited, LLC Microphones MO064002-1

Description
"MIC COND ANLG OMNI -40DB 0.236""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -40DB 0.236""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO064002-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -40DB 0.236""D"

"MIC COND ANLG OMNI -40DB 0.236""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO064002-1
Microphones MO064002-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO064002-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO064002-1
Audio Products - Microphones MO064002-1
MIC COND ANLG OMNI -40DB 0.236D

MIC COND ANLG OMNI -40DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO064002-1-ND MO064002-1 MO064002-1
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details