DB Unlimited, LLC Microphones MO044402-1

Description
"MIC COND ANLG OMNI -44DB 0.157""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -44DB 0.157""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044402-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -44DB 0.157""D"

"MIC COND ANLG OMNI -44DB 0.157""D"

Buy Now Datasheet
Audio Products - Microphones - MO044402-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044402-1
Audio Products - Microphones MO044402-1
MIC COND ANLG OMNI -44DB 0.157D

MIC COND ANLG OMNI -44DB 0.157D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MO044402-1
Microphones MO044402-1
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044402-1-ND MO044402-1 MO044402-1
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details