DB Unlimited, LLC Microphones MO044202-7

Description
"MIC COND ANLG OMNI -42DB 0.177""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.177""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044202-7-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.177""D"

"MIC COND ANLG OMNI -42DB 0.177""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO044202-7
Microphones MO044202-7
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO044202-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044202-7
Audio Products - Microphones MO044202-7
MIC COND ANLG OMNI -42DB 0.177D

MIC COND ANLG OMNI -42DB 0.177D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044202-7-ND MO044202-7 MO044202-7
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details