DB Unlimited, LLC Microphones MO044202-5

Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet
Description
"MIC COND ANLG OMNI -42DB 0.157""D"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MO044202-5TR-ND - DigiKey
Thief River Falls, MN, United States
"MIC COND ANLG OMNI -42DB 0.157""D"

"MIC COND ANLG OMNI -42DB 0.157""D"

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
MO044202-5
Microphones MO044202-5
Microphones Omnidirctnl Electret Condenser Microphone

Microphones Omnidirctnl Electret Condenser Microphone

Buy Now Datasheet
Audio Products - Microphones - MO044202-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MO044202-5
Audio Products - Microphones MO044202-5
MIC COND ANLG OMNI -42DB 0.157D

MIC COND ANLG OMNI -42DB 0.157D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MO044202-5TR-ND MO044202-5 MO044202-5
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details