DB Unlimited, LLC Microphones MN045302-1

Description
"MIC MEMS ANLG NC -54DB 0.177""DIA"
Request a Quote Datasheet
Description
"MIC MEMS ANLG NC -54DB 0.177""DIA"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 6010-MN045302-1-ND - DigiKey
Thief River Falls, MN, United States
"MIC MEMS ANLG NC -54DB 0.177""DIA"

"MIC MEMS ANLG NC -54DB 0.177""DIA"

Buy Now Datasheet
Audio Products - Microphones - MN045302-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MN045302-1
Audio Products - Microphones MN045302-1
MIC MEMS ANLG NC -54DB 0.177DIA

MIC MEMS ANLG NC -54DB 0.177DIA

Supplier's Site
Sheung Wan, Hong Kong
Microphones
MN045302-1
Microphones MN045302-1
Microphones Noise Canceling Electret Microphone

Microphones Noise Canceling Electret Microphone

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 6010-MN045302-1-ND MN045302-1 MN045302-1
Product Name Microphones Audio Products - Microphones Microphones
Sensitivity 2 mV/Pa (13757 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details