DB Unlimited, LLC Audio Products-Microphones MM034202-12

Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular

Manufacturer: DB Unlimited
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm)
Height (Max): 0.047" (1.20mm)
Shape: Rectangular

Buy Now Datasheet
Microphones - 2104-MM034202-12CT-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±2dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±2dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM034202-12DKR-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±2dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-42dB ±2dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM034202-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM034202-12
Audio Products - Microphones MM034202-12
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 2104-MM034202-12CT-ND MM034202-12
Product Name Audio Products-Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MDS.DEL - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers