DB Unlimited, LLC Microphones MM023802-1

Description
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads
Request a Quote Datasheet
Description
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MM023802-1DKR-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM023802-1CT-ND - DigiKey
Thief River Falls, MN, United States
30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

30Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 30 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm) Height (Max): 0.041" (1.05mm)

Manufacturer: DB Unlimited
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 30 Hz ~ 10 kHz
Termination: Solder Pads
Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
Audio Products - Microphones - MM023802-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM023802-1
Audio Products - Microphones MM023802-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 2104-MM023802-1DKR-ND MM023802-1
Product Name Microphones Audio Products-Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details