The IP532806-1 is a piezo buzzer designed for panel mounting applications. It operates within a voltage range of 3 to 12 volts and has a resonant frequency of 1036 Hz. The sound pressure level (SPL) at a distance of 10 cm is rated at 80 dBA, making it suitable for various audio signaling applications. The device is constructed from NORYL, providing durability and resistance to environmental factors. It can function effectively in operating temperatures ranging from -30°C to +70°C and has a similar storage temperature range. The maximum rated current for this buzzer is 28 mA. This product meets RoHS compliance standards, ensuring it adheres to environmental regulations.
Manufacturer: DB Unlimited.
Win Source Part Number: 849783-IP532806-1
Features: Buzzers 6 V
Package: Tray
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8531.80.9041
BUZZER PIEZO 6V 53MM PNL MNT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | IP532806-1 | 6010-IP532806-1-ND |
| Product Name | Alarms, Buzzers, and Sirens - IP532806-1 | Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | Leads | |
| Mounting | Panel | |
| Tone | Noncontinuous |