DB UNLIMITED, LLC
IP303512-1 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
DB Unlimited, LLC
Audio Products - Alarms, Buzzers, and Sirens
IP303512-1
Description
BUZZER PIEZO 12V 30MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 12V 30MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
IP303512-1
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
IP303512-1 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
100 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface
Agency Approvals
CE
Sound Level
92 to 110 dB
View Details