DB UNLIMITED, LLC
IP253312-1 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
DB Unlimited, LLC
Audio Products - Alarms, Buzzers, and Sirens
IP253312-1
Description
BUZZER PIEZO 12V PNL MNT
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 12V PNL MNT
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
IP253312-1
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
IP253312-1 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
98 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Alarm Type
Buzzer
Mounting
Flush or Panel Mounted; Panel mount
Agency Approvals
RoHS; RoHS Compliant
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals
UL; ULC; CE,UL,cUL
Sound Level
99 to 115 dB
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details