Dayco Products LLC Belt 420H150

Description
DISCONTINUED BY MANUFACTURER, TIMING BELT, 84 TEETH, 1/2 INCH PITCH, 1-1/2 INCH WIDTH, 42 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TIMING BELT, 84 TEETH, 1/2 INCH PITCH, 1-1/2 INCH WIDTH, 42 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 67876520 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, TIMING BELT, 84 TEETH, 1/2 INCH PITCH, 1-1/2 INCH WIDTH, 42 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TIMING BELT, 84 TEETH, 1/2 INCH PITCH, 1-1/2 INCH WIDTH, 42 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 67876520
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
WVT-110 - H700001437 - Habasit America
Habasit America
Specs
Application Transfer belt, Wrapping of hot rubber sheets
Material Polyester; Polyester (PET)
Thickness 0.0669 inch (1.7 mm)
View Details
Polyurethane Knitted Endless Belt - P5155 - Megadyne Americas
Specs
Application General Purpose
Material Aramid; Polyurethane
Thickness 0.0787 inch (2 mm)
View Details