Habasit America WVT-110 H700001437

Description
Product Group: TPU Belts Main Industry Segments: Tire, Rubber industry Applications: Transfer belt, Wrapping of hot rubber sheets Special Features: Antistatic, Flat laying, Easy release, Chemical resistant, Abrasion resistant, Dimensionally stable, High transversal rigidity, Small pulley diameter suitable
Datasheet
Description
Product Group: TPU Belts Main Industry Segments: Tire, Rubber industry Applications: Transfer belt, Wrapping of hot rubber sheets Special Features: Antistatic, Flat laying, Easy release, Chemical resistant, Abrasion resistant, Dimensionally stable, High transversal rigidity, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WVT-110 - H700001437 - Habasit America
Suwanee, GA, United States
WVT-110
H700001437
WVT-110 H700001437
Product Group: TPU Belts Main Industry Segments: Tire, Rubber industry Applications: Transfer belt, Wrapping of hot rubber sheets Special Features: Antistatic, Flat laying, Easy release, Chemical resistant, Abrasion resistant, Dimensionally stable, High transversal rigidity, Small pulley diameter suitable

Product Group: TPU Belts
Main Industry Segments: Tire, Rubber industry
Applications: Transfer belt, Wrapping of hot rubber sheets
Special Features: Antistatic, Flat laying, Easy release, Chemical resistant, Abrasion resistant, Dimensionally stable, High transversal rigidity, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700001437
Product Name WVT-110
Application Transfer belt, Wrapping of hot rubber sheets
Material Polyester; Polyester (PET)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
T150 -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Balanced Weave Belting - B-36-9-8-9 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5808 lbs (0.2634 kg)
View Details
General Applications -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Inclined Conveying; Manufacturing; Packaging
Material Leather; Polyurethane; Polyvinyl Chloride; Rubber
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details