Dayco Products LLC Belt 210L075

Description
INDUSTRIAL TIMING BELT, POWERGRIP SERIES, LIGHT DUTY, 0.3750 IN PITCH, 21.0000 IN OVERALL LENGTH, 0.7500 IN WIDTH, 56 TEETH, 1 TOOTHED SIDE/TRAPEZOIDAL, NEOPRENE MATERIAL, FIBERGALSS REINFORCING CORD MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL TIMING BELT, POWERGRIP SERIES, LIGHT DUTY, 0.3750 IN PITCH, 21.0000 IN OVERALL LENGTH, 0.7500 IN WIDTH, 56 TEETH, 1 TOOTHED SIDE/TRAPEZOIDAL, NEOPRENE MATERIAL, FIBERGALSS REINFORCING CORD MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 22107106 - Radwell International
Willingboro, NJ, United States
INDUSTRIAL TIMING BELT, POWERGRIP SERIES, LIGHT DUTY, 0.3750 IN PITCH, 21.0000 IN OVERALL LENGTH, 0.7500 IN WIDTH, 56 TEETH, 1 TOOTHED SIDE/TRAPEZOIDAL, NEOPRENE MATERIAL, FIBERGALSS REINFORCING CORD MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL TIMING BELT, POWERGRIP SERIES, LIGHT DUTY, 0.3750 IN PITCH, 21.0000 IN OVERALL LENGTH, 0.7500 IN WIDTH, 56 TEETH, 1 TOOTHED SIDE/TRAPEZOIDAL, NEOPRENE MATERIAL, FIBERGALSS REINFORCING CORD MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 22107106
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details