David Round M55: Electric Wire Rope Hoist M55L-1-100-35

Description
Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over obstacles. Position loads accurately and efficiently. Single and two-speed lifts available from 12 to 50 feet per minute. Carefully position molds and tooling on production equipment. Accurately load rolls, coils and bulk bags onto processing machinery. Quickly raise replacement pumps and motors to service platforms. Lift loads to bench level or high overhead. Standard lift heights from 20 to 100 feet. Service and install hard-to-reach equipment from elevated platforms and roof tops. Incorporate shorter lift hoists for repetitive work station lifting applications. Raise raw materials, products and equipment from pits and access shafts. Configure the M55 for specific applications. Standard and custom options are available. Equip the M55 for outdoor use and for operation in hazardous environments. Meet critical application requirements with custom engineered solutions.
Datasheet
Description
Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over obstacles. Position loads accurately and efficiently. Single and two-speed lifts available from 12 to 50 feet per minute. Carefully position molds and tooling on production equipment. Accurately load rolls, coils and bulk bags onto processing machinery. Quickly raise replacement pumps and motors to service platforms. Lift loads to bench level or high overhead. Standard lift heights from 20 to 100 feet. Service and install hard-to-reach equipment from elevated platforms and roof tops. Incorporate shorter lift hoists for repetitive work station lifting applications. Raise raw materials, products and equipment from pits and access shafts. Configure the M55 for specific applications. Standard and custom options are available. Equip the M55 for outdoor use and for operation in hazardous environments. Meet critical application requirements with custom engineered solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55: Electric Wire Rope Hoist - M55L-1-100-35 - David Round
Streetsboro, OH, USA
M55: Electric Wire Rope Hoist
M55L-1-100-35
M55: Electric Wire Rope Hoist M55L-1-100-35
Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over obstacles. Position loads accurately and efficiently. Single and two-speed lifts available from 12 to 50 feet per minute. Carefully position molds and tooling on production equipment. Accurately load rolls, coils and bulk bags onto processing machinery. Quickly raise replacement pumps and motors to service platforms. Lift loads to bench level or high overhead. Standard lift heights from 20 to 100 feet. Service and install hard-to-reach equipment from elevated platforms and roof tops. Incorporate shorter lift hoists for repetitive work station lifting applications. Raise raw materials, products and equipment from pits and access shafts. Configure the M55 for specific applications. Standard and custom options are available. Equip the M55 for outdoor use and for operation in hazardous environments. Meet critical application requirements with custom engineered solutions.

Space-saving wire rope hoist products expand overhead work space

Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space.

  • Maximize usable workspace under bridge, jib and gantry cranes.
  • Increase load clearance over obstacles.

Position loads accurately and efficiently.

Single and two-speed lifts available from 12 to 50 feet per minute.

  • Carefully position molds and tooling on production equipment.
  • Accurately load rolls, coils and bulk bags onto processing machinery.
  • Quickly raise replacement pumps and motors to service platforms.

Lift loads to bench level or high overhead.

Standard lift heights from 20 to 100 feet.

  • Service and install hard-to-reach equipment from elevated platforms and roof tops.
  • Incorporate shorter lift hoists for repetitive work station lifting applications.
  • Raise raw materials, products and equipment from pits and access shafts.

Configure the M55 for specific applications.

Standard and custom options are available.

  • Equip the M55 for outdoor use and for operation in hazardous environments.
  • Meet critical application requirements with custom engineered solutions.
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Hoists
Product Number M55L-1-100-35
Product Name M55: Electric Wire Rope Hoist
Features Brake
Mounting Trolley (optional feature); Base/Lug
Load Hook Single
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details
Chain Block - Bulldog WLL ton 10 - 500101000600014 - Certex UK
Specs
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 37 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details