David Round Hot Metal Wire Rope Hoist H8-4FHM-5

Description
Withstand High-Temperature Foundry Applications Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed industry expectations are built exclusively for safe and heavy-use in harsh foundry environments, unlike other hot melt hoists that are simply de-rated, higher capacity standard hoists with a few bells and whistles. David Round's hot melt hoists are available as standard units in capacities up to five tons. In addition to meeting required design factors, limit switch and other safety mandates, David Round's hot melt hoists are equipped with a long list of standard features including low-headroom designs, true vertical lift, NEMA 4 enclosures, power disconnects, thermal overload relays and 60-minute class "H" motors. Standard models lift up to 5 tons. Built to exceed accepted hot melt hoist standards and specifications. Rated for H-4 hoist duty. 8:1 Minimum design factor on all critical components including the wire rope. Double-braking low-headroom design features true vertical lift. Various suspension packages are available including push and motorized trolleys, tractor drives and articulating hoist carriers for patented track. Custom and larger units available.
Description
Withstand High-Temperature Foundry Applications Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed industry expectations are built exclusively for safe and heavy-use in harsh foundry environments, unlike other hot melt hoists that are simply de-rated, higher capacity standard hoists with a few bells and whistles. David Round's hot melt hoists are available as standard units in capacities up to five tons. In addition to meeting required design factors, limit switch and other safety mandates, David Round's hot melt hoists are equipped with a long list of standard features including low-headroom designs, true vertical lift, NEMA 4 enclosures, power disconnects, thermal overload relays and 60-minute class "H" motors. Standard models lift up to 5 tons. Built to exceed accepted hot melt hoist standards and specifications. Rated for H-4 hoist duty. 8:1 Minimum design factor on all critical components including the wire rope. Double-braking low-headroom design features true vertical lift. Various suspension packages are available including push and motorized trolleys, tractor drives and articulating hoist carriers for patented track. Custom and larger units available.

Suppliers

Company
Product
Description
Supplier Links
Hot Metal Wire Rope Hoist - H8-4FHM-5 - David Round
Streetsboro, OH, USA
Hot Metal Wire Rope Hoist
H8-4FHM-5
Hot Metal Wire Rope Hoist H8-4FHM-5
Withstand High-Temperature Foundry Applications Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed industry expectations are built exclusively for safe and heavy-use in harsh foundry environments, unlike other hot melt hoists that are simply de-rated, higher capacity standard hoists with a few bells and whistles. David Round's hot melt hoists are available as standard units in capacities up to five tons. In addition to meeting required design factors, limit switch and other safety mandates, David Round's hot melt hoists are equipped with a long list of standard features including low-headroom designs, true vertical lift, NEMA 4 enclosures, power disconnects, thermal overload relays and 60-minute class "H" motors. Standard models lift up to 5 tons. Built to exceed accepted hot melt hoist standards and specifications. Rated for H-4 hoist duty. 8:1 Minimum design factor on all critical components including the wire rope. Double-braking low-headroom design features true vertical lift. Various suspension packages are available including push and motorized trolleys, tractor drives and articulating hoist carriers for patented track. Custom and larger units available.

Withstand High-Temperature Foundry Applications

Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed industry expectations are built exclusively for safe and heavy-use in harsh foundry environments, unlike other hot melt hoists that are simply de-rated, higher capacity standard hoists with a few bells and whistles.

David Round's hot melt hoists are available as standard units in capacities up to five tons. In addition to meeting required design factors, limit switch and other safety mandates, David Round's hot melt hoists are equipped with a long list of standard features including low-headroom designs, true vertical lift, NEMA 4 enclosures, power disconnects, thermal overload relays and 60-minute class "H" motors.

  • Standard models lift up to 5 tons.
  • Built to exceed accepted hot melt hoist standards and specifications.
  • Rated for H-4 hoist duty.
  • 8:1 Minimum design factor on all critical components including the wire rope.
  • Double-braking low-headroom design features true vertical lift.
  • Various suspension packages are available including push and motorized trolleys, tractor drives and articulating hoist carriers for patented track.
  • Custom and larger units available.
Supplier's Site

Technical Specifications

  David Round
Product Category Hoists
Product Number H8-4FHM-5
Product Name Hot Metal Wire Rope Hoist
Mounting Trolley (optional feature); Track
Load Hook Single
Type Electric; Pneumatic (optional feature)
Description 220/440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - AS 7 Ex Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Air Hoist - Profi 100 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2 - 500100200300241 - Certex UK
Specs
Unit Weight 29.8 lbs (13.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details