David Round M55: Air Wire Rope Hoist 20AL

Description
Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using air motors for both hoist and trolley Lift with confidence in dusty and volatile environments by using spark resistant components: — Stainless Steel wire rope — Bronze bottom block and hook — Copper-Beryllium or Micarta trolley wheels — Rubber bumpers Operate hoist in remote locations without electrical service Increase clearance under hoist without increasing crane height Air hoist requires just 16" of beam-to-hook clearance (headroom) Raise molds and tooling further from production machinery during changeovers Maximize overhead clearance as products are positioned in paint and spray booths Extend clearance under baskets when lifting over dip tanks side walls Minimize motor and pump service crane heights Raise and lower loads with precision Variable speed operation is affordable with pneumatic controls Slowly lower assemblies and mold sections into place with variable speed rope controls Position loads from a distance and gradually start trolleys with variable speed lever pendants Adjust the lift speed as required without being limited to one or two preset speeds
Datasheet
Description
Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using air motors for both hoist and trolley Lift with confidence in dusty and volatile environments by using spark resistant components: — Stainless Steel wire rope — Bronze bottom block and hook — Copper-Beryllium or Micarta trolley wheels — Rubber bumpers Operate hoist in remote locations without electrical service Increase clearance under hoist without increasing crane height Air hoist requires just 16" of beam-to-hook clearance (headroom) Raise molds and tooling further from production machinery during changeovers Maximize overhead clearance as products are positioned in paint and spray booths Extend clearance under baskets when lifting over dip tanks side walls Minimize motor and pump service crane heights Raise and lower loads with precision Variable speed operation is affordable with pneumatic controls Slowly lower assemblies and mold sections into place with variable speed rope controls Position loads from a distance and gradually start trolleys with variable speed lever pendants Adjust the lift speed as required without being limited to one or two preset speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55: Air Wire Rope Hoist - 20AL - David Round
Streetsboro, OH, USA
M55: Air Wire Rope Hoist
20AL
M55: Air Wire Rope Hoist 20AL
Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using air motors for both hoist and trolley Lift with confidence in dusty and volatile environments by using spark resistant components: — Stainless Steel wire rope — Bronze bottom block and hook — Copper-Beryllium or Micarta trolley wheels — Rubber bumpers Operate hoist in remote locations without electrical service Increase clearance under hoist without increasing crane height Air hoist requires just 16" of beam-to-hook clearance (headroom) Raise molds and tooling further from production machinery during changeovers Maximize overhead clearance as products are positioned in paint and spray booths Extend clearance under baskets when lifting over dip tanks side walls Minimize motor and pump service crane heights Raise and lower loads with precision Variable speed operation is affordable with pneumatic controls Slowly lower assemblies and mold sections into place with variable speed rope controls Position loads from a distance and gradually start trolleys with variable speed lever pendants Adjust the lift speed as required without being limited to one or two preset speeds

Standard Air Powered Wire Rope Hoists

Variable Speed Air Hoist Positions Loads Accurately Without Electronics

Lift loads safely in hazardous environments

Minimize sparking, static and electrical hazards with this air-powered hoist

  • Eliminate electric motor dangers by using air motors for both hoist and trolley
  • Lift with confidence in dusty and volatile environments by using spark resistant components:
    — Stainless Steel wire rope
    — Bronze bottom block and hook
    — Copper-Beryllium or Micarta trolley wheels
    — Rubber bumpers
  • Operate hoist in remote locations without electrical service

Increase clearance under hoist without increasing crane height

Air hoist requires just 16" of beam-to-hook clearance (headroom)

  • Raise molds and tooling further from production machinery during changeovers
  • Maximize overhead clearance as products are positioned in paint and spray booths
  • Extend clearance under baskets when lifting over dip tanks side walls
  • Minimize motor and pump service crane heights

Raise and lower loads with precision

Variable speed operation is affordable with pneumatic controls

  • Slowly lower assemblies and mold sections into place with variable speed rope controls
  • Position loads from a distance and gradually start trolleys with variable speed lever pendants
  • Adjust the lift speed as required without being limited to one or two preset speeds
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Hoists
Product Number 20AL
Product Name M55: Air Wire Rope Hoist
Features Brake
Mounting Trolley (optional feature); Base/Lug
Load Hook Single
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Yale Cable King Electric Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
View Details
Hydraulic Hoist - 6 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 251.3 lbs (114.0 kg)
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 0.25 - 500500030300090 - Certex UK
Specs
Unit Weight 5.1 lbs (2.3 kg)
Load Capacity 551 lbs (250 kg)
View Details
Hoists - 2542620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 0.7 ft (2.16 dm)
View Details