Datawave Wireless RF Antennas ANT-900-RP-2-A

Description
900MHz ISM Whip, Tilt RF Antenna 880MHz ~ 960MHz 2.1dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
900MHz ISM Whip, Tilt RF Antenna 880MHz ~ 960MHz 2.1dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1857-1002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1857-1002-ND
RF Antennas 1857-1002-ND
900MHz ISM Whip, Tilt RF Antenna 880MHz ~ 960MHz 2.1dBi RP-SMA Male Connector Mount

900MHz ISM Whip, Tilt RF Antenna 880MHz ~ 960MHz 2.1dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1857-1002-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 900.0 MHz
Gain 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers