2.4GHz ISM Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1857-1001-ND |
| Product Name | RF Antennas |
| Applications | ISM |
| Primary Frequency Range | 2400.0 MHz |
| Gain | 3 dB |
Vertical