Datalogic USA, Inc. Photoelectric S5-5-C60-32

Description
PROXIMITY, PLASTIC, VDC AXIAL, DARK/LIGHT, 4 WIRES DC - M12 CONN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY, PLASTIC, VDC AXIAL, DARK/LIGHT, 4 WIRES DC - M12 CONN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 51273527 - Radwell International
Willingboro, NJ, United States
Photoelectric
51273527
Photoelectric 51273527
PROXIMITY, PLASTIC, VDC AXIAL, DARK/LIGHT, 4 WIRES DC - M12 CONN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY, PLASTIC, VDC AXIAL, DARK/LIGHT, 4 WIRES DC - M12 CONN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51273527
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers