Datalogic USA, Inc. Proximity Switch RC-12

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, G90311, OUTPUT: PNP, SWITCH MODE: LIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, G90311, OUTPUT: PNP, SWITCH MODE: LIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 76613567 - Radwell International
Willingboro, NJ, United States
Proximity Switch
76613567
Proximity Switch 76613567
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, G90311, OUTPUT: PNP, SWITCH MODE: LIGHT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, G90311, OUTPUT: PNP, SWITCH MODE: LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 76613567
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3871 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers