Datalogic USA, Inc. Photoelectric 956251160

Description
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, 5 METER NOMINAL SENSING DISTANCE, TEACH-IN, BACKGROUND SUPPRESSION, NPN/PNP OUTPUT TYPE, 24 VDC, 2.2 W, M12 PLUG, REPLACED BY 956251161, S65-PA-5-M13-OO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, 5 METER NOMINAL SENSING DISTANCE, TEACH-IN, BACKGROUND SUPPRESSION, NPN/PNP OUTPUT TYPE, 24 VDC, 2.2 W, M12 PLUG, REPLACED BY 956251161, S65-PA-5-M13-OO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 105092744 - Radwell International
Willingboro, NJ, United States
Photoelectric
105092744
Photoelectric 105092744
DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, 5 METER NOMINAL SENSING DISTANCE, TEACH-IN, BACKGROUND SUPPRESSION, NPN/PNP OUTPUT TYPE, 24 VDC, 2.2 W, M12 PLUG, REPLACED BY 956251161, S65-PA-5-M13-OO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISTANCE SENSOR, 5 METER NOMINAL SENSING DISTANCE, TEACH-IN, BACKGROUND SUPPRESSION, NPN/PNP OUTPUT TYPE, 24 VDC, 2.2 W, M12 PLUG, REPLACED BY 956251161, S65-PA-5-M13-OO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 105092744
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1205LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers