Datakey Datakey SPI EEPROM Extended Length Token SSX Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SSX Extended SlimLine™ Token contains 2 Kb to 256 Kb non-volatile SPI Serial EEPROM memory. A thin profile and space-saving interface connection make the SSX well suited for use in compact systems. Typical applications include access control and lower capacity data transfer. The SSX extended token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ programmers.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SSX Extended SlimLine™ Token contains 2 Kb to 256 Kb non-volatile SPI Serial EEPROM memory. A thin profile and space-saving interface connection make the SSX well suited for use in compact systems. Typical applications include access control and lower capacity data transfer. The SSX extended token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ programmers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI EEPROM Extended Length Token - SSX Series - Datakey
Eden Prairie, MN, United States
Datakey SPI EEPROM Extended Length Token
SSX Series
Datakey SPI EEPROM Extended Length Token SSX Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SSX Extended SlimLine™ Token contains 2 Kb to 256 Kb non-volatile SPI Serial EEPROM memory. A thin profile and space-saving interface connection make the SSX well suited for use in compact systems. Typical applications include access control and lower capacity data transfer. The SSX extended token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ programmers.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey's SSX Extended SlimLine™ Token contains 2 Kb to 256 Kb non-volatile SPI Serial EEPROM memory. A thin profile and space-saving interface connection make the SSX well suited for use in compact systems. Typical applications include access control and lower capacity data transfer. The SSX extended token is constructed of tough, synthetic materials that protect the memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and electrostatic discharge. Data stored in the device can be read, written to, and erased via a simple interface to your host hardware, or accessed through convenient SlimLink™ programmers.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SSX Series
Product Name Datakey SPI EEPROM Extended Length Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - 16-3852-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers