Datakey Datakey Microwire EEPROM Memory Token LCS Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ LCS Series are economical tokens with 1 Kbit, 4 Kbit, or 16 Kbit, non-volatile, serial Microwire EEPROM memories. A thin profile and space-saving interface connection make them especially well suited for use in compact systems where component space is limited. The LCS is constructed of tough, synthetic materials that protect its embedded memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and up to 15 kV of electrostatic discharge. Each LCS Token contains a low-density, serial read/write memory that can be read, erased and written to via a simple interface to your host hardware, or accessed through a convenient SlimLink™ Reader/Writer device.
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ LCS Series are economical tokens with 1 Kbit, 4 Kbit, or 16 Kbit, non-volatile, serial Microwire EEPROM memories. A thin profile and space-saving interface connection make them especially well suited for use in compact systems where component space is limited. The LCS is constructed of tough, synthetic materials that protect its embedded memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and up to 15 kV of electrostatic discharge. Each LCS Token contains a low-density, serial read/write memory that can be read, erased and written to via a simple interface to your host hardware, or accessed through a convenient SlimLink™ Reader/Writer device.
Datasheet
Datasheet Summary
Powered by GS/AI

The Datakey LCS Series Microwire EEPROM Memory Tokens offer non-volatile memory options with capacities of 1 Kb, 4 Kb, or 16 Kb. These tokens utilize a serial Microwire interface and are designed for compact systems due to their thin profile and space-saving connection. Constructed from a rugged composite material, the tokens are resistant to environmental factors such as dirt, moisture, chemicals, X-rays, and electrostatic discharge, with an ESD protection rating of 15 kV. The tokens feature a fully redundant contact system, allowing insertion in either orientation, and have a contact life of at least 10,000 insertion/removal cycles. They operate within a voltage range of 2.7 to 5.5 V, with typical active power consumption of 25 mW at 5 V and standby power of 250 µW. The memory supports unlimited read cycles and a minimum of 1,000,000 write/erase cycles, with a data retention life of at least 10 years. The LCS Series is suitable for applications requiring reliable, durable memory solutions in challenging environments.

Datasheet Summary
Powered by GS/AI

The Datakey LCS Series Microwire EEPROM Memory Tokens offer non-volatile memory options with capacities of 1 Kb, 4 Kb, or 16 Kb. These tokens utilize a serial Microwire interface and are designed for compact systems due to their thin profile and space-saving connection. Constructed from a rugged composite material, the tokens are resistant to environmental factors such as dirt, moisture, chemicals, X-rays, and electrostatic discharge, with an ESD protection rating of 15 kV. The tokens feature a fully redundant contact system, allowing insertion in either orientation, and have a contact life of at least 10,000 insertion/removal cycles. They operate within a voltage range of 2.7 to 5.5 V, with typical active power consumption of 25 mW at 5 V and standby power of 250 µW. The memory supports unlimited read cycles and a minimum of 1,000,000 write/erase cycles, with a data retention life of at least 10 years. The LCS Series is suitable for applications requiring reliable, durable memory solutions in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Datakey Microwire EEPROM Memory Token - LCS Series - Datakey
Eden Prairie, MN, United States
Datakey Microwire EEPROM Memory Token
LCS Series
Datakey Microwire EEPROM Memory Token LCS Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey’s SlimLine™ LCS Series are economical tokens with 1 Kbit, 4 Kbit, or 16 Kbit, non-volatile, serial Microwire EEPROM memories. A thin profile and space-saving interface connection make them especially well suited for use in compact systems where component space is limited. The LCS is constructed of tough, synthetic materials that protect its embedded memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and up to 15 kV of electrostatic discharge. Each LCS Token contains a low-density, serial read/write memory that can be read, erased and written to via a simple interface to your host hardware, or accessed through a convenient SlimLink™ Reader/Writer device.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey’s SlimLine™ LCS Series are economical tokens with 1 Kbit, 4 Kbit, or 16 Kbit, non-volatile, serial Microwire EEPROM memories. A thin profile and space-saving interface connection make them especially well suited for use in compact systems where component space is limited. The LCS is constructed of tough, synthetic materials that protect its embedded memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and up to 15 kV of electrostatic discharge. Each LCS Token contains a low-density, serial read/write memory that can be read, erased and written to via a simple interface to your host hardware, or accessed through a convenient SlimLink™ Reader/Writer device.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number LCS Series
Product Name Datakey Microwire EEPROM Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details