Datakey Datakey Microwire EEPROM Memory Key LCK Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey’s LCK keys are economical 1 Kbit, 4 Kbit, and 16 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications that require a low-density, read/write portable memory. Each LCK key contains a non-volatile, serial Microwire EEPROM that can be read, erased, and written to via a Keyceptacle® which is available in both panel-mount and board-mount forms. The LCK can also be accessed and programmed through the KeyLink™ Reader/Writers that easily interface to PCs and other host hardware via a standard RS-232 or USB port. A molded, synthetic body protects each key's embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey’s LCK keys are economical 1 Kbit, 4 Kbit, and 16 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications that require a low-density, read/write portable memory. Each LCK key contains a non-volatile, serial Microwire EEPROM that can be read, erased, and written to via a Keyceptacle® which is available in both panel-mount and board-mount forms. The LCK can also be accessed and programmed through the KeyLink™ Reader/Writers that easily interface to PCs and other host hardware via a standard RS-232 or USB port. A molded, synthetic body protects each key's embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Microwire EEPROM Memory Key - LCK Series - Datakey
Eden Prairie, MN, United States
Datakey Microwire EEPROM Memory Key
LCK Series
Datakey Microwire EEPROM Memory Key LCK Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey’s LCK keys are economical 1 Kbit, 4 Kbit, and 16 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications that require a low-density, read/write portable memory. Each LCK key contains a non-volatile, serial Microwire EEPROM that can be read, erased, and written to via a Keyceptacle® which is available in both panel-mount and board-mount forms. The LCK can also be accessed and programmed through the KeyLink™ Reader/Writers that easily interface to PCs and other host hardware via a standard RS-232 or USB port. A molded, synthetic body protects each key's embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature:

  • Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.”
  • Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas.

Datakey’s LCK keys are economical 1 Kbit, 4 Kbit, and 16 Kbit data carriers that provide convenient data storage and transfer for high-volume, end-user applications that require a low-density, read/write portable memory. Each LCK key contains a non-volatile, serial Microwire EEPROM that can be read, erased, and written to via a Keyceptacle® which is available in both panel-mount and board-mount forms. The LCK can also be accessed and programmed through the KeyLink™ Reader/Writers that easily interface to PCs and other host hardware via a standard RS-232 or USB port. A molded, synthetic body protects each key's embedded memory from harsh environmental influences, so it retains data even when exposed to dirt, moisture, chemicals, X-rays, and up to 10 kV of electrostatic discharge.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number LCK Series
Product Name Datakey Microwire EEPROM Memory Key
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details