Datakey Datakey Microwire EEPROM Bar Memory Token LCB Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The LCB Bar Series Token is a portable data carrier containing 1 Kbit to 16 Kbit non-volatile, serial Microwire EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the LCB Bar Token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The LCB Bar Token is an ideal way to store and transfer data in the harshest environments.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The LCB Bar Series Token is a portable data carrier containing 1 Kbit to 16 Kbit non-volatile, serial Microwire EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the LCB Bar Token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The LCB Bar Token is an ideal way to store and transfer data in the harshest environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey Microwire EEPROM Bar Memory Token - LCB Series - Datakey
Eden Prairie, MN, United States
Datakey Microwire EEPROM Bar Memory Token
LCB Series
Datakey Microwire EEPROM Bar Memory Token LCB Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The LCB Bar Series Token is a portable data carrier containing 1 Kbit to 16 Kbit non-volatile, serial Microwire EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the LCB Bar Token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The LCB Bar Token is an ideal way to store and transfer data in the harshest environments.

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more.
  • Writable Label – Bar memory tokens come standard with a white, writable label.

The LCB Bar Series Token is a portable data carrier containing 1 Kbit to 16 Kbit non-volatile, serial Microwire EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the LCB Bar Token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The LCB Bar Token is an ideal way to store and transfer data in the harshest environments.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number LCB Series
Product Name Datakey Microwire EEPROM Bar Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers